EN
  • EN
  • DE

SN74CBT16212ADLRG4

Part No SN74CBT16212ADLRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS-EXCHANGE SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1254223-SN74CBT16212ADLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT16212
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212ADLRG4 CAD Model

Description

Overview of SN74CBT16212ADLRG4

The SN74CBT16212ADLRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. It is a 24-bit FET bus-exchange switch with 12-bit bus switches and 12-bit bus exchange switches, which makes it a versatile component for a variety of digital applications. This product is part of the CBT (Controlled Baseline Technology) family, which is known for its reliability and performance in signal switching applications.

Key Features

  • Bus Exchange and Switching: The SN74CBT16212ADLRG4 allows for efficient bus exchange and switching operations, making it ideal for applications that require quick and reliable data transfer across different bus lines.
  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs are 5-V tolerant, which allows for interface compatibility with mixed-voltage systems and provides design flexibility.
  • High-Speed Operation: With its high-speed operation capabilities, the SN74CBT16212ADLRG4 is suitable for applications that require fast switching times and data throughput.
  • Low Power Consumption: The device has been designed to operate with low power consumption, making it a great choice for power-sensitive applications.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The SN74CBT16212ADLRG4 is suitable for a wide range of applications, including:

  • Communication systems
  • Networking equipment
  • Servers and data centers
  • Signal routing and distribution
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT16212ADLRG4 is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring that it can handle the demands of critical applications.

Packaging and Availability

The SN74CBT16212ADLRG4 comes in a 48-pin SSOP (Shrink Small-Outline Package) that is RoHS compliant. This packaging is suitable for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support and sales team.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7767 $53.3010
70+ $1.4579 $102.0530
110+ $1.4123 $155.3530
150+ $1.3667 $205.0050
190+ $1.3212 $251.0280
255+ $1.1845 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess