EN
  • EN
  • DE

SN74CBT16211DGGR

Part No SN74CBT16211DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74CBT16211
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849744-SN74CBT16211DGGR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16211DGGR CAD Model

Description

SN74CBT16211DGGR by Texas Instruments

The SN74CBT16211DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This IC is part of the CBT (Crossbar Switch Technology) family of devices, which are known for their high-speed digital signal switching capabilities. The SN74CBT16211DGGR is particularly suitable for applications that require the efficient routing of digital signals, such as telecommunications, networking, and high-speed data processing systems.

Key Features:

  • 24-Bit Bus Switch: The device features a 24-bit bus switch with 12-bit bus exchange switches. This allows for flexible data routing and provides the ability to switch signals with minimal propagation delay.
  • Low On-State Resistance: The switch has a low on-state resistance (Ron) typically around 5 ohms, which contributes to less signal distortion and better performance.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs are designed to be 5-V tolerant, enabling the device to interface with a wide range of logic levels and ensuring compatibility with legacy systems.
  • Low Power Consumption: The SN74CBT16211DGGR is optimized for low power consumption, making it an energy-efficient choice for modern electronic designs.
  • High-Speed Operation: With fast switching speeds, the device is capable of handling high data throughput, which is essential for today's high-speed communication protocols.
  • Flow-Through Architecture: The pinout is designed for a flow-through architecture to minimize signal skew and simplify PCB layout.

Technical Specifications:

  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications.
  • Operating Voltage: It operates over a wide range of supply voltages, from 4.5 V to 5.5 V, allowing for flexible integration into various system voltages.
  • Temperature Range: The SN74CBT16211DGGR is designed to operate within an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

The SN74CBT16211DGGR is a testament to Texas Instruments' commitment to providing advanced, reliable, and high-quality components for the electronics industry. With its robust feature set and performance specifications, this product is an excellent choice for designers looking to implement efficient and high-speed signal routing in their systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,562 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess