EN
  • EN
  • DE

TLS2303AZSQRG1

Part No TLS2303AZSQRG1
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370917-TLS2303AZSQRG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS2303AZSQRG1 CAD Model

Description

The TLS2303AZSQRG1 is a state-of-the-art integrated circuit from Texas Instruments, designed for precision in data acquisition and signal processing applications. This high-performance product is part of TI's extensive portfolio of semiconductor solutions, offering unparalleled accuracy and stability for engineers and designers across various industries.

Key Features

  • High Precision: The TLS2303AZSQRG1 delivers exceptional measurement accuracy, making it ideal for critical applications where data integrity is paramount.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power draw, contributing to longer battery life in portable applications and reduced energy costs in stationary deployments.
  • Robust Interface: It features a user-friendly interface that simplifies connectivity and communication with microcontrollers and other digital systems, ensuring a seamless integration into existing designs.
  • Wide Operating Temperature Range: The device is built to perform reliably in a variety of environmental conditions, with an extensive temperature range that guarantees operation in both industrial and consumer settings.

Applications

The versatility of the TLS2303AZSQRG1 makes it suitable for a broad array of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Sensor interfacing and signal conditioning
  • Data acquisition systems
  • Automotive electronics

Technical Specifications

With its advanced technical specifications, the TLS2303AZSQRG1 ensures top-tier performance for demanding applications:

  • Supply Voltage Range: Specified to meet the needs of a variety of power supplies and battery-operated devices.
  • Resolution and Sampling Rate: Offering high-resolution measurements at a sampling rate suitable for capturing fast-changing signals.
  • Package and Mounting: Available in a compact package, the device is designed for easy mounting on printed circuit boards (PCBs), facilitating efficient manufacturing and assembly processes.

Quality and Support

Texas Instruments is committed to delivering the highest quality products, and the TLS2303AZSQRG1 is no exception. It comes with comprehensive technical support, including detailed datasheets, application notes, and a responsive customer service team to assist with any design or integration challenges.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess