The HMBZ5240BLT1G from ON Semiconductor is a high-performance Zener diode specifically designed for voltage regulation and protection purposes in a wide range of electronic circuits. This device is part of the robust and reliable Zener diode product line that ON Semiconductor is known for, offering superior performance in a compact, surface-mount package.
Key Features
- Zener Voltage: The diode features a Zener voltage of 14V, making it suitable for applications requiring a stable reference voltage in this range.
- Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
- Package: The HMBZ5240BLT1G comes in a small SOT-23 package that is ideal for space-constrained applications, without sacrificing performance.
- High Reliability: ON Semiconductor's commitment to quality ensures that this Zener diode offers excellent reliability for a long operational lifespan.
- Low Leakage Current: It exhibits low leakage current characteristics, which is essential for maintaining energy efficiency in electronic systems.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for use in various environmental conditions.
Applications
The HMBZ5240BLT1G is suited for a variety of applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Consumer electronics
- Power management systems
- Telecommunication devices
Product Summary
The ON Semiconductor HMBZ5240BLT1G Zener diode is a robust and reliable component that provides efficient voltage regulation and protection for electronic circuits. Its compact SOT-23 package, combined with its ability to operate across a wide temperature range and low leakage current, makes it an excellent choice for designers looking to incorporate voltage regulation and protection features in their designs without compromising on space or performance.