EN
  • EN
  • DE

SN74CB3T3257PW

Part No SN74CB3T3257PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER 2.5-V/3.3-V LOW-VOLTAGE BUS SWITCH WITH 5-V-TOLERANT LEVEL SHIFTER | IC MUX/DEMUX FET 4BIT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74CB3T3257
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254209-SN74CB3T3257PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3T3257PW CAD Model

Description

Product Overview: SN74CB3T3257PW by Texas Instruments

The SN74CB3T3257PW is a high-performance integrated circuit from Texas Instruments, designed to serve as a 4-bit 1-of-2 FET multiplexer/demultiplexer. This versatile component is an essential building block in modern digital systems where signal routing and data flow control are crucial. It is particularly well-suited for applications that require the efficient transfer of high-speed digital signals or the sharing of data buses in a system.

Made using Texas Instruments' advanced Silicon-Gate CMOS technology, the SN74CB3T3257PW is characterized by low power dissipation yet maintains high switching speeds. Its bidirectional switch allows digital signals to pass with minimal propagation delay, ensuring that high-speed data can be routed with precision and reliability.

Key Features:

  • Low Power Consumption: The device operates with a very low quiescent power dissipation, making it ideal for power-sensitive designs.
  • High-Speed Data Switching: With a typical switch enable (OE) time of only 0.25 ns, the SN74CB3T3257PW is capable of handling high-speed signal switching with ease.
  • Wide Operating Voltage Range: It operates across a broad voltage range of 2.3 V to 3.6 V, accommodating various system voltages and ensuring compatibility with mixed-voltage environments.
  • 5-V Tolerant Inputs: Input ports are designed to be 5-V tolerant, providing additional interfacing flexibility with higher voltage logic levels.
  • Low On-State Resistance: The device features a low on-state resistance (ron) between the switch input and output, minimizing signal distortion and power loss.
  • Multiple Package Options: The SN74CB3T3257PW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

Applications:

The SN74CB3T3257PW is ideal for a wide range of applications, including:

  • Signal gating
  • Bus isolation
  • Signal multiplexing in servers, PCs, and laptops
  • Networking equipment
  • Telecommunications systems

With its excellent performance characteristics and flexible design, the SN74CB3T3257PW from Texas Instruments is a top choice for designers looking to enhance their digital systems with efficient and reliable signal routing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8733 $50.3529
32+ $3.1781 $101.6992
49+ $3.0788 $150.8612
68+ $2.9795 $202.6060
87+ $2.8802 $250.5774
117+ $2.5822 $302.1174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,999 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess