EN
  • EN
  • DE

SN74CB3Q3384APW

Part No SN74CB3Q3384APW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10 BIT FET BUS SWITCH | IC SWITCH BUS FET 10BIT 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74CB3Q3384
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254190-SN74CB3Q3384APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3384APW CAD Model

Description

Product Overview: SN74CB3Q3384APW

The SN74CB3Q3384APW from Texas Instruments is a high-performance, 10-bit FET bus switch designed with a low on-state resistance, allowing for minimal signal distortion. This integrated circuit is part of the 3.3-V CB3Q family and is particularly suitable for applications requiring the efficient routing of digital signals.

Key Features

  • Low On-State Resistance: The switch's low resistance (typically 5 ohms) ensures minimal signal loss and voltage drop, providing an efficient pathway for digital signals.
  • 10-Bit Bus Switch: With 10 individually controllable switches, this device can manage multiple signal paths, making it versatile for various multiplexing and signal routing applications.
  • 5-V Tolerant I/Os: The inputs and outputs can tolerate up to 5 V even when the device is powered off, providing flexibility in mixed-voltage systems and protecting against voltage spikes.
  • Quick Switching Speed: Fast switch transition times enable high-speed operation, minimizing propagation delay and maintaining signal integrity.
  • Low Power Consumption: Designed for energy efficiency, this switch consumes minimal power, which is essential for battery-operated and power-sensitive devices.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range, making it reliable in various environmental conditions.
  • Flow-Through Pinout: Simplifies PCB layout by allowing direct paths between components and reducing signal crosstalk.

Applications

The SN74CB3Q3384APW is ideal for a wide range of applications, including:

  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • Data Centers
  • Signal Gating
  • Bus Isolation
  • Peripheral Sharing

Package and Quality

This product is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5065 $50.6500
215+ $0.4745 $102.0175
330+ $0.4585 $151.3050
470+ $0.4264 $200.4080
610+ $0.4104 $250.3440
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,085 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess