EN
  • EN
  • DE

SN74CB3Q3345DBQR

Part No SN74CB3Q3345DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Package Tape & Reel
Product Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74CB3Q3345
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934586-SN74CB3Q3345DBQR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3345DBQR CAD Model

Description

Overview of the SN74CB3Q3345DBQR

The SN74CB3Q3345DBQR is a high-performance, 10-bit FET bus switch from Texas Instruments designed with a low on-state resistance and the ability to operate from a 2.3 V to 3.6 V supply. This component is part of the 74CB series, which is well-known for its reliability and versatility in various electronic applications.

Key Features

  • Low On-State Resistance: The device features a bidirectional switch with a low on-state resistance, typically around 5 Ω, which ensures minimal signal distortion and power loss across the switch.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 2.5 V and 3.3 V logic levels.
  • Quick Switching: The SN74CB3Q3345DBQR offers fast switching times, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, ensuring high-speed operation for critical applications.
  • Low Power Consumption: Its low power consumption makes it an ideal choice for power-sensitive designs.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, which safeguards the device against static damage during handling and operation.

Applications

The SN74CB3Q3345DBQR is well-suited for a variety of applications where efficient data flow control is necessary. It is commonly used in:

  • Bus isolation
  • Signal gating
  • Backplane switching
  • Hot swapping
  • Level shifting

Package and Quality

This switch is available in a compact SSOP (DBQ) package, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), which allows for efficient assembly and manufacturing processes. Texas Instruments ensures high-quality standards, and the SN74CB3Q3345DBQR is no exception, meeting stringent industry requirements for performance and reliability.

Overall, the SN74CB3Q3345DBQR from Texas Instruments is a versatile, efficient, and reliable solution for modern electronic switching needs, providing designers with the performance and quality expected from a leader in semiconductor technology.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0057 $50.2850
125+ $0.8252 $103.1500
190+ $0.7994 $151.8860
260+ $0.7736 $201.1360
335+ $0.7478 $250.5130
450+ $0.6705 $301.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess