EN
  • EN
  • DE

NCP1218AD65R2G

Part No NCP1218AD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CONTROLLER 65KHZ 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.7V
Supply Voltage - Operating 9.9 V to 20 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 7-SOIC
Mounting Surface Mount
Win Source Part Number 059943-NCP1218AD65R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1218AD65R2G CAD Model

Description

The ON Semiconductor NCP1218AD65R2G is a highly integrated PWM controller designed for high-performance, compact power supplies. This versatile component is well-suited for AC-DC adapters, offline battery chargers, and auxiliary supplies, offering a seamless solution for efficient power management in consumer electronics, computing, and industrial applications.

Key Features

  • Adjustable Switching Frequency: The NCP1218AD65R2G allows for a flexible switching frequency ranging up to 65 kHz, enabling designers to optimize their systems for efficiency or size by selecting the appropriate frequency for their application.
  • Auto-Recovery Short-Circuit Protection: This feature ensures that the device automatically recovers from short-circuit conditions, enhancing the reliability and longevity of the end product.
  • Frequency Foldback: To improve efficiency under light-load conditions, the NCP1218AD65R2G incorporates frequency foldback, which reduces switching losses and helps maintain high efficiency across a wide range of loads.
  • Green Mode Operation: The controller enters a high-efficiency, low-power operating mode under light-load conditions, significantly reducing standby power consumption and helping products meet stringent energy-saving standards.

Applications

  • AC-DC Adapters for Laptops and Mobile Devices
  • Offline Battery Chargers
  • Standby and Auxiliary Power Supplies
  • Consumer Electronics Power Supplies
  • Small-Scale Industrial Power Units

Product Specifications

The NCP1218AD65R2G is housed in a compact DIP-7 package, making it easy to integrate into a variety of circuit designs. It operates over a wide voltage range and is designed to handle high power levels efficiently and reliably. With built-in overvoltage, undervoltage, and overcurrent protections, it ensures safe operation under a range of fault conditions.

ON Semiconductor's commitment to quality and performance is evident in the NCP1218AD65R2G, making it a smart choice for designers looking for a robust, efficient, and flexible PWM controller for their power supply applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1691 $64.5219
20+ $5.8824 $117.6480
31+ $5.6988 $176.6628
42+ $5.5151 $231.6342
55+ $5.3303 $293.1665
73+ $4.7794 $348.8962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess