EN
  • EN
  • DE

SN74CB3Q3305PWRE4

Part No SN74CB3Q3305PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET DUAL 8-TSSOP / Bus Switch 2-Element CMOS 2-IN 8-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel package
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 794973-SN74CB3Q3305PWRE4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q3305
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3305PWRE4 CAD Model

Description

Product Overview: SN74CB3Q3305PWRE4

The SN74CB3Q3305PWRE4 is a high-performance, 2-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments, designed to provide efficient data flow control in advanced electronic systems. This integrated circuit is a part of TI's extensive switch and multiplexer product line, known for its reliability and versatility across various applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (Ron), typically around 5 Ω, which ensures minimal signal distortion and power loss when the switch is in the conducting state.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, making it suitable for interfacing with both 2.5 V and 3.3 V logic levels.
  • Bidirectional Data Flow: The bidirectional data flow capability allows the SN74CB3Q3305PWRE4 to be used as either a multiplexer or a demultiplexer, enhancing its flexibility in system design.
  • Low Power Consumption: With its low power consumption, this device is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Quick Switching: Fast switching speeds ensure that the device can handle high-frequency signals without significant time delays, making it suitable for high-speed data transmission.

Applications

The SN74CB3Q3305PWRE4 is commonly used in various applications that require efficient routing of digital signals. Some of the typical applications include:

  • Signal gating
  • Data multiplexing
  • Function switching in computing and networking equipment
  • Interface bridging in mixed-voltage systems

Quality and Packaging

This product is offered in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, providing a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of environmental conditions. Texas Instruments is committed to high manufacturing standards, and the SN74CB3Q3305PWRE4 is no exception, meeting rigorous quality assurance protocols.

Conclusion

The SN74CB3Q3305PWRE4 from Texas Instruments stands out as a high-quality, versatile switch solution for designers looking to optimize their digital systems. Its low on-state resistance, wide voltage range, and fast switching capabilities make it an excellent choice for a broad array of applications requiring reliable signal routing.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess