EN
  • EN
  • DE

SN74CB3Q3257PWG4

Part No SN74CB3Q3257PWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16TSSOP / Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CB3Q3257
Other Names TEXTISSN74CB3Q3257PWG4,2156-SN74CB3Q3257PWG4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256788-SN74CB3Q3257PWG4
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3257PWG4 CAD Model

Description

The SN74CB3Q3257PWG4 is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments, designed to provide efficient data path management in the form of switching signals on buses. This product is a member of the 74CB series, known for its low on-state resistance and low total harmonic distortion, making it an ideal choice for applications that require minimal signal distortion and high signal integrity.

Key Features

  • Low On-State Resistance: The device features a typical on-state resistance of 5 Ω, which minimizes signal attenuation and ensures a high-quality signal transfer.
  • Wide Voltage Range: It operates over a wide voltage range of 2.3 V to 3.6 V, allowing for flexibility in various system voltage levels and ensuring compatibility with a broad range of digital circuits.
  • Low Power Consumption: The SN74CB3Q3257PWG4 is designed for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this multiplexer/demultiplexer can handle high-speed data streams, making it suitable for high-performance computing and communications systems.
  • 5-V Tolerant I/O: The inputs and outputs are 5 V tolerant, enabling the device to interface with 5 V logic levels without sustaining damage.

Applications

The SN74CB3Q3257PWG4 is versatile and can be used in a variety of applications, including:

  • Data routing in servers and routers
  • Signal gating for data acquisition systems
  • Bus isolation and switching in networking equipment
  • Interface bridging in multimedia systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CB3Q3257PWG4 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a dependable solution for critical data path management tasks.

Package and Availability

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. For pricing, availability, and additional technical specifications, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1793 $50.2040
600+ $0.1679 $100.7400
925+ $0.1623 $150.1275
1,330+ $0.1509 $200.6970
1,725+ $0.1452 $250.4700
2,150+ $0.1396 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,380 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess