EN
  • EN
  • DE

SN74CB3Q32245GKER

Part No SN74CB3Q32245GKER
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 32 bit BUS SWITCH 2.5-V/3.3-V HIGH BANDWIDTH | IC SWITCH BUS 32B FET 96-LFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Family Part Number 74CB3Q32245
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1254177-SN74CB3Q32245GKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q32245GKER CAD Model

Description

The SN74CB3Q32245GKER is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the family of quick switch products that provide a range of bus switching capabilities. The SN74CB3Q32245GKER is specifically engineered to function as a 32-bit to 2-bit bus switch, with a 3.3V CMOS operating voltage, which makes it suitable for interfacing with modern microprocessors and digital systems.

Featuring very low on-state resistance (ron), the switch allows for minimal propagation delay and supports bidirectional data flow with near-zero delay. This property is critical for maintaining the integrity of high-speed signals as they pass through the switch. The low power consumption of this device ensures it is suitable for power-sensitive applications.

The SN74CB3Q32245GKER comes in a compact 96-ball BGA (GKE) package, which is designed to occupy minimal space on a PCB while providing robust connectivity for high-density circuits. This packaging makes it an ideal choice for space-constrained applications such as portable electronics, networking equipment, and data communication systems.

Key Features:

  • 32-bit to 2-bit bus switch
  • 3.3V CMOS operation
  • Low on-state resistance (ron)
  • High-bandwidth data switching
  • Bi-directional data flow with near-zero delay
  • Low power consumption
  • Compact 96-ball BGA (GKE) package

Additionally, the SN74CB3Q32245GKER supports 5-V tolerant I/Os, which allows for interface flexibility with legacy devices operating at higher voltages. The device also offers multiple features to enhance system reliability, including over-voltage tolerance and the absence of bus contention during power up, thanks to its control circuitry.

For designers and engineers looking for a reliable bus switch that can handle high-speed data transfer with minimal signal degradation, the SN74CB3Q32245GKER from Texas Instruments offers an excellent solution. Its advanced features and compact design make it a versatile component for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9170 $53.5020
14+ $7.3166 $102.4324
22+ $7.0879 $155.9338
30+ $6.8593 $205.7790
38+ $6.6306 $251.9628
51+ $5.9447 $303.1797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess