EN
  • EN
  • DE

SN74CB3Q16811DGGR

Part No SN74CB3Q16811DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56TSSOP / Bus Switch 12 x 1:1 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74CB3Q16811
Other Names -74CB3Q16811DGGRE4,-296-19120-1,-74CB3Q16811DGGRG4R,296-19120-1,2156-SN74CB3Q16811DGGR,296-19120-2,74CB3Q16811DGGRE4,74CB3Q16811DGGRG4,-74CB3Q16811DGGRG4,-SN74CB3Q16811DGGRR,-74CB3Q16811DGGRE4R,74CB3Q16811DGGRG4,-296-19120-1,74CB3Q16811DGGRE4,TEXTISSN74CB3Q16811DGGR,296-19120-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256808-SN74CB3Q16811DGGR
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16811DGGR CAD Model

Description

The SN74CB3Q16811DGGR is a high-performance integrated circuit from Texas Instruments, designed for applications requiring efficient and reliable switching of data signals. This device is part of the FET switches and multiplexers category and is well-suited for various electronic systems, including computing, networking, and telecommunications.

Key Features:

  • Low On-State Resistance: The device features a low on-state resistance, which minimizes signal distortion and ensures high-quality signal transmission.
  • Wide Bandwidth: With a wide bandwidth, the SN74CB3Q16811DGGR can handle high-speed data signals, making it ideal for modern, high-performance data applications.
  • Low Crosstalk: The switch's design minimizes crosstalk between channels, preserving signal integrity and reducing noise in multi-channel environments.
  • 3.3-V / 2.5-V VCC Operation: The device operates at either 3.3 V or 2.5 V, providing flexibility and compatibility with various system voltage levels.
  • 5-V Tolerant I/O: Inputs and outputs are tolerant to 5 V, even when the device is powered off, enhancing the robustness of the system against higher voltage levels.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is critical for battery-operated and power-sensitive applications.
  • Bidirectional Data Flow: The switch can support bidirectional data flow without the need for direction control, simplifying design and usage.
  • 24-Pin TSSOP Package: The compact 24-pin TSSOP (Thin Shrink Small Outline Package) ensures a small footprint on the PCB, saving valuable board space.

Applications:

The versatility of the SN74CB3Q16811DGGR makes it a suitable choice for a wide array of applications, including:

  • Signal routing in servers and routers
  • Bus isolation in computing systems
  • Switching data lines in networking equipment
  • Interface bridging in telecommunications infrastructure

Product Summary:

The SN74CB3Q16811DGGR by Texas Instruments stands out as a reliable and efficient solution for data signal switching. Its low on-state resistance, high bandwidth, and low crosstalk characteristics ensure that it delivers high performance while maintaining signal integrity. The device's compatibility with multiple voltage levels and its tolerance to 5 V on I/Os make it a resilient and versatile component for various electronic systems. Whether it is used for signal routing, bus isolation, or interface bridging, the SN74CB3Q16811DGGR is engineered to meet the demands of today's high-speed data communication requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4930 $53.9160
28+ $3.6865 $103.2220
43+ $3.5713 $153.5659
58+ $3.4561 $200.4538
75+ $3.3409 $250.5675
101+ $2.9953 $302.5253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess