ON Semiconductor LC3517AM-10-TE-L Product Overview
The LC3517AM-10-TE-L from ON Semiconductor stands out as a high-performance, low-power Static Random Access Memory (SRAM) device designed to meet the rigorous demands of modern electronic applications. This product offers a perfect solution for designers looking to enhance the speed and reliability of their systems while maintaining efficient energy consumption.
With its fast access time of 100 nanoseconds, the LC3517AM-10-TE-L ensures that data can be read and written quickly, making it an ideal choice for applications that require high-speed data transactions. This speed is particularly beneficial in applications such as real-time computing, high-speed caching, and for use in embedded systems where quick data retrieval is crucial.
The device features a memory capacity of 16K (16,384) words by 1 bit, providing a substantial amount of storage for critical data. Its compact and durable design, encapsulated in a DIP (Dual Inline Package), allows for easy integration into a wide variety of circuit boards and systems. Moreover, the DIP packaging makes it suitable for through-hole mounting techniques, which is favorable for prototyping and manufacturing processes that require manual assembly or rework.
One of the key advantages of the LC3517AM-10-TE-L SRAM is its low power consumption. This characteristic is particularly important for battery-powered devices, where extending the operational life is often a critical design consideration. By minimizing power usage, the LC3517AM-10-TE-L contributes to the overall energy efficiency of the system, reducing the environmental impact and operational costs.
ON Semiconductor's commitment to quality is evident in the LC3517AM-10-TE-L, as it is manufactured to the highest industry standards. The device operates within a temperature range of -40°C to +85°C, ensuring reliable performance even under extreme environmental conditions. This makes it suitable for industrial and automotive applications where temperature fluctuations are common.
In summary, the LC3517AM-10-TE-L from ON Semiconductor is a robust, efficient, and reliable SRAM solution that delivers fast data access speeds and low power consumption, making it an excellent choice for a wide array of electronic applications.