EN
  • EN
  • DE

SN74BCT640DW

Part No SN74BCT640DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT640
Other Names TEXTISSN74BCT640DW,2156-SN74BCT640DW,SN74BCT640DWE4,SN74BCT640DWG4,SN74BCT640DWG4,SN74BCT640DWE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259678-SN74BCT640DW
Ultra Librarian 3D Model Ultra Librarian SN74BCT640DW CAD Model

Description

Product Overview: SN74BCT640DW from Texas Instruments

The SN74BCT640DW is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This device is part of the BiCMOS family and is a versatile octal bus transceiver featuring non-inverting 3-state outputs. The SN74BCT640DW is crafted to provide bidirectional drive for bus-oriented microprocessor and digital communications systems.

Key Features

  • BiCMOS Technology: Combining the best of both bipolar and CMOS transistors, BiCMOS technology allows for a high-speed operation while maintaining low power consumption.
  • Octal Bus Transceiver: This device features eight bidirectional data lines, enabling efficient data transfer between two buses.
  • Non-Inverting Outputs: The SN74BCT640DW maintains the same logic level at the output as found on the input, ensuring data integrity during the transfer process.
  • 3-State Outputs: The 3-state control enables the outputs to assume a high impedance state, effectively disconnecting them from the bus, which is particularly useful in multiplexed bus applications.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Specifications

  • Logic Family: SNx4BCT
  • Logic Type: CMOS
  • Voltage - Supply: 4.5V to 5.5V
  • Independent Circuits: 1
  • Number of Bits per Element: 8
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Applications

The SN74BCT640DW is widely used in digital systems that require high-speed bidirectional data flow. This includes microprocessor-based systems, digital signal processing, data communication systems, and any other systems that require a robust and reliable data bus interface.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74BCT640DW is no exception. This product is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. With its advanced BiCMOS technology, the SN74BCT640DW is a testament to Texas Instruments' dedication to providing innovative solutions that push the boundaries of what's possible in electronics technology.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2212 $52.2120
24+ $4.2841 $102.8184
37+ $4.1502 $153.5574
50+ $4.0164 $200.8200
65+ $3.8825 $252.3625
87+ $3.4808 $302.8296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess