EN
  • EN
  • DE

SN74BCT623DWR

Part No SN74BCT623DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259682-SN74BCT623DWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT623DWR CAD Model

Description

Product Overview: SN74BCT623DWR

The SN74BCT623DWR is a high-performance, octal bus transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit allows for bidirectional communication with the capability to drive heavily loaded buses with up to 48 mA of drive current. The SN74BCT623DWR is part of Texas Instruments' BCT family of products, which are known for their robust performance in industrial and commercial applications.

Key Features

  • Octal Bidirectional Transceiver: The device includes eight bidirectional lines, allowing for efficient data transfer in both directions.
  • High-Drive Outputs: With output drive capability of 48 mA, the SN74BCT623DWR can drive heavily loaded buses with ease, making it suitable for high-speed data transfer applications.
  • Operational Flexibility: It operates over a wide voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs.
  • Control Pins: The device features control functions such as output-enable (OE) and direction (DIR) pins, allowing for precise control over data flow and bus management.
  • 3-State Outputs: The inclusion of 3-state outputs ensures that multiple devices can be connected to the same data bus without interference, as the outputs can be effectively disconnected.
  • Surface-Mount Package: The SN74BCT623DWR comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, suitable for surface-mount technology (SMT), which aids in efficient PCB design and space-saving.

Applications

The SN74BCT623DWR's robust performance and versatility make it an ideal choice for a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication for Industrial Equipment
  • High-Speed Data Paths in Telecommunications
  • Buffer Memory Addressing
  • Peripheral Driver

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74BCT623DWR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high performance and reliability in a wide range of environmental conditions.

With its combination of high-speed data transfer capability, operational flexibility, and Texas Instruments' quality assurance, the SN74BCT623DWR is an excellent choice for designers looking for a reliable bus transceiver solution.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess