EN
  • EN
  • DE

SN74BCT29827BNSRG4

Part No SN74BCT29827BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 24SO / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259660-SN74BCT29827BNSRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT29827BNSRG4 CAD Model

Description

SN74BCT29827BNSRG4 - Texas Instruments

The SN74BCT29827BNSRG4 is a high-performance, 10-bit bus interface flip-flop designed by Texas Instruments, renowned for its precision and durability in integrated circuits. This component is part of the BiCMOS family, which combines the speed of CMOS with the low power consumption of bipolar transistors, making it an ideal choice for high-speed data transmission and storage applications.

Key Features

  • Logic Type: 10-Bit Bus Interface Flip-Flop
  • Supply Voltage: Operates at a voltage range of 4.5V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with TTL logic levels.
  • Output Current: Capable of sourcing up to 48 mA and sinking up to 48 mA, allowing for direct drive of data buses in digital systems.
  • Speed: Features a typical shift frequency of 65 MHz, ensuring fast data processing and reduced transition times for high-speed applications.
  • Package: Comes in a 24-pin SOP (Small Outline Package), which is suitable for surface-mount technology, saving space on PCBs.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

The SN74BCT29827BNSRG4 is versatile and can be used in a variety of digital applications, including:

  • Memory data storage and retrieval systems
  • High-speed data acquisition and processing
  • Communication systems requiring high bandwidth
  • Microprocessor or microcontroller bus interfaces
  • Networking equipment and routers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74BCT29827BNSRG4 is no exception, and it comes with the assurance of rigorous testing and compliance with industry standards for electronic components. Its longevity and performance make it a trusted choice for engineers and designers looking to build reliable and efficient digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess