EN
  • EN
  • DE

D3V3F4U10LP-7

Part No D3V3F4U10LP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 5VC U-DFN2510
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 35 Weeks
Features 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-UFDFN
Case / Package U-DFN2510-10
Family Name D3V3F4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D3V3F4U10LP-7DICT, D3V3F4U10LP-7DIDKR, D3V3F4U10LP-7-ND, D3V3F4U10LP-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868026-D3V3F4U10LP-7
Ultra Librarian 3D Model Ultra Librarian D3V3F4U10LP-7 CAD Model

Description

Introducing the D3V3F4U10LP-7 from Diodes Incorporated

The D3V3F4U10LP-7 is a state-of-the-art transient voltage suppressor (TVS) diode, meticulously designed by Diodes Incorporated to provide your sensitive electronic circuits with robust protection against voltage transients induced by system inductance and electrostatic discharge (ESD). This protection device is a must-have for any application where electronic components are at risk of damage from sudden voltage spikes.

The D3V3F4U10LP-7 offers a low-profile package, making it an ideal choice for space-constrained applications. Its X3-DFN1006-2 package is not only compact but also provides excellent power dissipation and thermal characteristics, ensuring reliable performance even under high transient conditions.

With its standout feature of 3.3V working voltage protection, this TVS diode is well-suited for safeguarding voltage-sensitive components that operate at this common logic level. Additionally, the device boasts an impressive ESD capability of ±10kV (air discharge) and ±5kV (contact discharge) as per the IEC 61000-4-2 standard, offering peace of mind that your products are shielded against common ESD events.

The D3V3F4U10LP-7 is also characterized by its low dynamic resistance and fast response time, ensuring that it clamps down on over-voltages quickly and efficiently, minimizing the risk of damage to downstream components. This rapid response is critical for maintaining the integrity and longevity of your electronic devices.

Designed for easy integration into a variety of circuits, the D3V3F4U10LP-7 is suitable for use in a wide range of applications, including portable electronics, computer interfaces, and telecommunications systems. Its robust design is complemented by its compliance with RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

Whether you're designing mobile phones, wearable technology, or high-speed data interfaces, the D3V3F4U10LP-7 from Diodes Incorporated offers the protection your devices need against the unpredictable nature of voltage transients. Invest in this reliable TVS diode to ensure your products are fortified with industry-leading surge protection technology.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 402,316 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess