EN
  • EN
  • DE

SN74BCT25245NSRG4

Part No SN74BCT25245NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259645-SN74BCT25245NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74BCT25245NSRG4 CAD Model

Description

SN74BCT25245NSRG4 Octal Bus Transceiver

The SN74BCT25245NSRG4 is a high-performance octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two buses. This integrated circuit is a member of the BCT family of products, which are known for their high drive and low input current, making them suitable for a wide range of applications in computing, networking, and telecommunications.

Key Features:

  • Technology: The device is fabricated using BiCMOS technology, which combines the high speed of bipolar with the low power of CMOS to deliver superior performance.
  • Bus Compatibility: The SN74BCT25245NSRG4 is compatible with TTL and CMOS technologies and can operate as a bridge between two buses of different voltage levels.
  • Direction Control: Direction control (DIR) and output-enable (OE) inputs control the transceiver function. In the transceiver mode, data flows from the A bus to the B bus when DIR is high and from B to A when DIR is low. When OE is high, both A and B ports are in the high-impedance state, effectively isolating the buses.
  • Drive Capability: The device can drive up to 64 mA on the A bus and 15 mA on the B bus, allowing for robust signal transmission over longer distances.
  • Package: It comes in a 24-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of the device is from -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications:

The SN74BCT25245NSRG4 is versatile and can be used in a variety of digital systems. Its primary applications include:

  • Interfacing between different voltage logic levels in mixed-voltage systems.
  • Bus isolation and buffering in backplane applications and bus extension purposes.
  • Data communication in multiprocessor and cache memory environments.

Overall, the SN74BCT25245NSRG4 from Texas Instruments is an essential component for designers who require a reliable and efficient way to manage bidirectional data flow between buses in their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess