EN
  • EN
  • DE

HPA00215EA/3K

Part No HPA00215EA/3K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP R-R CMOS SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name HPA00215
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920576-HPA00215EA/3K
Ultra Librarian 3D Model Ultra Librarian HPA00215EA/3K CAD Model

Description

The HPA00215EA/3K is a high-performance integrated circuit from Texas Instruments designed for a wide array of applications requiring precise analog signal management. This product is a testament to Texas Instruments' commitment to providing cutting-edge technology and reliable components for the electronics industry.

Key Features:

  • High Precision: The HPA00215EA/3K offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Built with Texas Instruments' rigorous quality standards, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Versatility: This component can be used in various applications, ranging from industrial systems to consumer electronics, due to its adaptable performance characteristics.
  • Energy Efficiency: The HPA00215EA/3K is engineered to operate with minimal power consumption, contributing to energy savings in the systems it is integrated into.

Applications:

The Texas Instruments HPA00215EA/3K is ideal for use in a variety of sectors including:

  • Telecommunications
  • Medical equipment
  • Automotive systems
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the HPA00215EA/3K is no exception. Each unit is subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can rely on the HPA00215EA/3K for consistent performance and durability.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and supporting technical documentation available from Texas Instruments. This will ensure the HPA00215EA/3K is used within its recommended operational parameters for optimal performance.

Ordering Information:

The HPA00215EA/3K is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For pricing, availability, and shipping details, customers should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess