The SN74BCT25244DWR from Texas Instruments is a high-performance integrated circuit designed to serve as an octal buffer and line driver with 3-state outputs. This device is specifically crafted to improve the signal integrity of your digital applications by providing robust drive capabilities and minimizing propagation delay.
Key Features:
- Device Type: Octal Buffers/Line Drivers with 3-State Outputs
- Package: Supplied in a wide-body SOIC package with 24 pins (DWR suffix)
- Logic Family: BCT – Bipolar CMOS TTL
- Operating Voltage Range: 4.5V to 5.5V, compatible with 5V systems
- Drive Capability: Capable of driving heavily loaded outputs with 64 mA (Io) sink and source current
- Speed: Fast propagation delay times, enhancing the performance of critical timing paths
- Temperature Range: Suitable for commercial operation in the temperature range of 0°C to 70°C
Applications:
The versatility of the SN74BCT25244DWR makes it suitable for a wide range of applications, including:
- Bus interface buffers
- Signal drivers for high-speed and high-capacitance loads
- I/O port expansion
- Data communication systems
- Memory drivers
Product Advantages:
The SN74BCT25244DWR is designed to deliver high current drive and low voltage drop, which is essential for maintaining signal integrity in a noisy environment. Its 3-state outputs allow for connection to a bus-organized system without the risk of bus contention. Moreover, the device's fast switching speeds ensure minimal delay in signal transmission, making it an excellent choice for high-speed data transfer applications.
Quality and Reliability:
As with all Texas Instruments products, the SN74BCT25244DWR is manufactured to the highest quality standards and has undergone rigorous testing to ensure reliability and performance under various conditions. Customers can expect a product that not only meets but exceeds industry standards for quality and longevity.