EN
  • EN
  • DE

SN74BCT2245N

Part No SN74BCT2245N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74BCT
Other Names SN74BCT2245NE4,2156-SN74BCT2245N-TI,SN74BCT2245NE4,TEXTISSN74BCT2245N
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259626-SN74BCT2245N
Ultra Librarian 3D Model Ultra Librarian SN74BCT2245N CAD Model

Description

The SN74BCT2245N is a high-performance, octal bus transceiver from Texas Instruments designed for bidirectional communication between data buses. This integrated circuit (IC) is a part of the SN74BCT family, which is known for its robustness and high-speed interfacing capabilities. The device allows for seamless transmission of data from one bus to another, with the direction controlled by the direction control (DIR) input.

Key Features:

  • Octal Bidirectional Transceiver: The device features eight bidirectional lines, allowing for efficient data transfer and communication between two 8-bit buses.
  • Direction Control: The DIR input pin determines the direction of data flow, enabling the transceiver to operate as either a transmitter or a receiver.
  • Output Enable (OE) Control: The OE input pin is used to place the outputs in a high-impedance state, thus ensuring that the bus lines are effectively isolated when the transceiver is not in use.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up resistors, simplifying the design and reducing component count.
  • Low Power Consumption: The SN74BCT2245N is designed for low power operation, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability in various environmental conditions.

Applications:

The SN74BCT2245N is versatile and can be used in a wide array of applications, such as:

  • Data communication between different subsystems within a device
  • Interface between different logic families due to its mixed-mode voltage operation
  • Buffering and data isolation in complex systems with multiple data buses

Product Specifications:

The SN74BCT2245N comes in a standard 20-pin DIP (Dual In-Line Package) and is characterized for operation from 0°C to 70°C. The device is fabricated using Texas Instruments' BiCMOS technology, which combines the advantages of CMOS and bipolar transistors to achieve high-speed operation while maintaining low power dissipation.

For detailed information, technical specifications, and support documents, visit the Texas Instruments official website or contact their customer support for assistance in integrating the SN74BCT2245N into your design.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess