EN
  • EN
  • DE

SN74BCT2244NS

Part No SN74BCT2244NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFF/DVR TRI-ST DUAL 20SO / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 81 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896528-SN74BCT2244NS
Ultra Librarian 3D Model Ultra Librarian SN74BCT2244NS CAD Model

Description

The SN74BCT2244NS, manufactured by Texas Instruments, is an octal buffer and line driver designed to provide high-speed operation while driving heavily loaded outputs. This integrated circuit is part of the BCT family of products, which are specifically tailored for high-speed interfacing and bus termination in bus-oriented systems.

Key Features

  • State-of-the-Art BiCMOS Design: The SN74BCT2244NS utilizes advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, resulting in a highly efficient device.
  • 3-State Outputs: The octal buffer features 3-state outputs which ensure that multiple devices can share the same bus without interference, making it ideal for bus-oriented applications.
  • Drive Capability: This device is capable of driving bus lines or buffer memory address registers with high efficiency, thanks to its output drive capability.
  • Wide Operating Range: The SN74BCT2244NS operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage environments.

Applications

The SN74BCT2244NS is versatile and can be used in a variety of applications, including:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Data Transmission Lines
  • Backplane Driving

Package and Quality

The device comes in a 20-pin NS package, which is designed for optimal heat dissipation and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and the SN74BCT2244NS is no exception, meeting or exceeding industry standards for performance and reliability.

Conclusion

Overall, the SN74BCT2244NS from Texas Instruments is an exceptional choice for designers who require a reliable and high-speed octal buffer/line driver. With its advanced technology, robust drive capabilities, and versatile applications, it stands out as a valuable component in any high-speed digital system.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9971 $53.9739
21+ $4.9207 $103.3347
32+ $4.7670 $152.5440
44+ $4.6132 $202.9808
57+ $4.4594 $254.1858
76+ $3.9981 $303.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess