EN
  • EN
  • DE

SN74BCT2241DWR

Part No SN74BCT2241DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74BCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name SN74BCT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934580-SN74BCT2241DWR
Ultra Librarian 3D Model Ultra Librarian SN74BCT2241DWR CAD Model

Description

The SN74BCT2241DWR is a high-performance integrated circuit from Texas Instruments, designed to be an octal buffer and line driver with 3-state outputs. This particular device is part of the SN74BCT series, which is widely recognized for its reliability and efficiency in managing signal buffering and driving applications.

Key Features:

  • Octal Buffers/Drivers: The SN74BCT2241DWR features eight independent buffer/driver channels, each with 3-state outputs, making it ideal for interfacing with bus lines or buffer memory address registers.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range from 4.5V to 5.5V, providing flexibility for use in various system voltage levels.
  • High-Drive Outputs: With the ability to source up to 64 mA and sink up to 128 mA, the SN74BCT2241DWR can drive high-current loads, making it suitable for driving bus lines in backplane or memory applications.
  • Low Power Consumption: The IC has a typical low power consumption, which is crucial for energy-sensitive designs.
  • Edge-Rate Control Circuitry: The edge-rate control feature minimizes the possibility of signal noise, which is particularly beneficial in high-speed data transmission applications.
  • Wide Temperature Range: It is designed to operate in a wide temperature range from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The SN74BCT2241DWR is versatile and can be used in a variety of applications, including:

  • Bus interface and buffer memory address registers in microprocessor systems
  • Driving heavy loads in industrial and telecom applications
  • Signal buffering in data acquisition systems
  • Backplane driving in server and networking equipment

Package and Quality:

The SN74BCT2241DWR comes in a wide-body SOIC package with 20 pins, designated by the suffix 'DWR'. This package is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. Additionally, the product adheres to Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess