EN
  • EN
  • DE

SN74BCT2240NSRE4

Part No SN74BCT2240NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SO / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259664-SN74BCT2240NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT2240NSRE4 CAD Model

Description

Product Overview: SN74BCT2240NSRE4

The SN74BCT2240NSRE4 is a high-performance, octal buffer and line driver designed to meet the requirements for memory address drivers, clock drivers, and bus-oriented transmitters/receivers. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their BCT family of products, which are known for their robustness and high-speed operation.

Key Features

  • Octal Bus Interface: 8-bit wide interface allows for efficient data handling and bus management.
  • BiCMOS Technology: The SN74BCT2240NSRE4 leverages BiCMOS technology, offering the advantage of both CMOS and bipolar transistors. This ensures low power consumption while maintaining high-speed operation and robust drive capabilities.
  • High Drive: The device is capable of driving heavily loaded bus lines with up to 64 mA of IOH and IOL, making it suitable for high-demand applications.
  • Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, providing flexibility for various system voltages.
  • Inverted Outputs: Features active-low outputs, which can be particularly useful in systems where signal inversion is required.
  • 3-State Outputs: The outputs include 3-state capability, allowing for connection to a bus without affecting the bus activity when the device is in a high-impedance state.

Applications

The SN74BCT2240NSRE4 is ideal for a variety of applications, including:

  • Memory address driving
  • Clock driving
  • Bus-oriented systems
  • Data transmission systems

Package and Quality

Encased in a 20-pin SOP (Small Outline Package), the SN74BCT2240NSRE4 offers a compact footprint for space-constrained applications. It is also characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for reliability and performance.

For detailed specifications, technical documentation, and application notes, visit the Texas Instruments website or contact their support team for assistance in integrating the SN74BCT2240NSRE4 into your design.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess