EN
  • EN
  • DE

SN74BCT126ADR

Part No SN74BCT126ADR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QD 14SOIC / Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74BCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 794968-SN74BCT126ADR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74BCT126
Introduction Date August 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74BCT126ADR CAD Model

Description

SN74BCT126ADR - Texas Instruments

The SN74BCT126ADR is a high-performance, quadruple bus buffer gate designed by Texas Instruments to provide state-of-the-art solutions for digital signal buffering requirements. This integrated circuit (IC) is part of the SN74BCT family, which is known for its robustness and reliability in a wide range of digital applications. The SN74BCT126ADR features four independent buffer gates with 3-state outputs, making it an ideal component for bus-oriented systems.

Each buffer of the SN74BCT126ADR is capable of driving 50-ohm lines, which allows for improved signal integrity and reduced electromagnetic interference (EMI) in high-speed data transmission environments. The 3-state outputs ensure that multiple outputs can be connected to a common bus line without the risk of damaging the IC or the bus system, as the outputs can be effectively disconnected when not in use.

Constructed with BiCMOS technology, the SN74BCT126ADR combines the speed of CMOS with the low power dissipation of bipolar transistors. This technology provides a significant advantage in terms of power efficiency, making this IC suitable for battery-powered devices and energy-sensitive applications. The device operates over a broad voltage range, from 4.5V to 5.5V, allowing for flexibility in various system designs and ensuring compatibility with TTL (Transistor-Transistor Logic) levels.

The SN74BCT126ADR is available in a small-outline package (SOIC), with the package designation "ADR" indicating the 14-pin version. This compact form factor is advantageous for space-constrained applications, while still offering excellent thermal performance and ease of PCB (Printed Circuit Board) layout. The IC is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications.

In summary, the SN74BCT126ADR from Texas Instruments is a versatile and efficient solution for digital buffering needs. Its high drive capability, 3-state outputs, and low power consumption make it a preferred choice for designers looking to optimize their digital systems for speed, power, and space.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess