EN
  • EN
  • DE

SN74AXCH1T45DRYR

Part No SN74AXCH1T45DRYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AXCH
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Input Signal -
Output Signal -
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features -
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AXCH1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371000-SN74AXCH1T45DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AXCH1T45DRYR CAD Model

Description

Product Overview: SN74AXCH1T45DRYR

The SN74AXCH1T45DRYR is a state-of-the-art, single-bit, dual-supply bus transceiver from Texas Instruments, designed with the modern electronics engineer in mind. This device is part of the extensive SN74 family, known for their reliability and performance in data communication applications.

With its wide voltage range, the SN74AXCH1T45DRYR operates on a V<sub>CCA range of 0.65 V to 3.6 V and a V<sub>CCB range of 1.65 V to 5.5 V. This flexibility allows for seamless integration into systems that operate on different voltage levels, making it an ideal choice for multi-voltage digital systems that require level translation.

Key Features

  • Bi-Directional Interface: The transceiver is capable of transmitting data in both directions, from A to B or B to A, depending on the direction pin (DIR) control, which makes it highly versatile in complex digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the SN74AXCH1T45DRYR features a low on-state resistance, minimizing power loss and ensuring efficient operation.
  • High-Speed Data Transfer: The device supports high-speed data transfer, which is crucial for applications requiring fast communication between different voltage domains.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection on all pins, safeguarding the device from static damage and enhancing its durability in harsh environments.

Applications

The SN74AXCH1T45DRYR is well-suited for a variety of applications, including but not limited to:

  • Level translation for data buses in multi-voltage systems
  • Serving as an interface between microprocessors or microcontrollers and peripherals with different voltage levels
  • Mobile phones, personal digital assistants (PDAs), and other battery-operated devices where power efficiency is critical

Encased in a compact, 6-pin SOT-23 package, the SN74AXCH1T45DRYR is designed for space-constrained applications. Its small footprint allows for high-density mounting, which is essential in portable and miniaturized electronic devices.

Overall, the SN74AXCH1T45DRYR from Texas Instruments represents a perfect blend of versatility, efficiency, and durability, making it a top choice for designers looking to bridge different voltage domains within their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess