EN
  • EN
  • DE

SN74AXC8T245RHLR

Part No SN74AXC8T245RHLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24VQFN / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AXC
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number 74AXC8T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48832-1,296-48832-2,SN74AXC8T245RHLR-ND,296-48832-6
Standard Package 3,000
Win Source Part Number 1094919-SN74AXC8T245RHLR
Ultra Librarian 3D Model Ultra Librarian SN74AXC8T245RHLR CAD Model

Description

The SN74AXC8T245RHLR from Texas Instruments is a state-of-the-art, 8-bit non-inverting bus transceiver that comes in a robust VQFN (RHL) package. This device is designed to provide seamless voltage level translation that is ideal for applications requiring the interface between different domain voltages used in multi-voltage systems.

Key Features

  • Wide Voltage Range: It operates over a broad voltage range of 0.65 to 3.6V on the A side and 1.2 to 3.6V on the B side, enabling versatile interfacing in mixed-voltage systems.
  • High-Speed Data Transfer: With its capability to support up to 100-Mbps data rates, the SN74AXC8T245RHLR is suitable for high-performance applications.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for power-sensitive applications.
  • Direction Control: The direction of data flow is determined by the DIR input, while the OE input can disable the device's outputs to allow for multiple devices to share a common data bus.
  • Robust ESD Protection: It features Ioff support and ESD protection exceeding JESD 22, ensuring data integrity and protection for sensitive circuitry.

Applications

The SN74AXC8T245RHLR is highly versatile and can be implemented in various applications, such as:

  • Multi-voltage level translation for bus interfacing
  • Server, telecom, and networking equipment
  • Computers and peripherals
  • Mobile phones and consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AXC8T245RHLR is no exception. It is designed and tested to meet the high standards expected of TI products, ensuring reliable performance in a wide range of environmental conditions.

Ordering and Packaging

The SN74AXC8T245RHLR is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For ordering information, detailed specifications, and support resources, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,237 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess