EN
  • EN
  • DE

SN74AXC4T774QPWRQ1

Part No SN74AXC4T774QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description AUTOMOTIVE 4-BIT 2-SUPPLY BUS TR / Voltage Level Translator Bidirectional 2 Circuit 4 Channel 310Mbps 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 4
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 310Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AXC4T774
Other Names 296-SN74AXC4T774QPWRQ1TR,296-SN74AXC4T774QPWRQ1DKR,296-SN74AXC4T774QPWRQ1CT
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256008-SN74AXC4T774QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AXC4T774QPWRQ1 CAD Model

Description

The SN74AXC4T774QPWRQ1 from Texas Instruments is a robust, automotive-grade, low-voltage translating transceiver designed for bidirectional voltage-level translation in multi-voltage systems. This device is suitable for applications requiring interfacing between different logic levels ranging from 0.65 V to 3.6 V. This makes it an ideal component for modern automotive electronics where mixed-voltage systems are common.

Key Features

  • Voltage Level Translation: Bidirectional translation between two logic levels is seamless, which is essential for mixed-voltage system interfacing.
  • Wide Voltage Range: Supports a broad voltage range, accommodating levels from 0.65 V to 3.6 V, which ensures compatibility with a variety of low-voltage devices.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: It is capable of high-speed operation, which is crucial for performance-critical automotive applications.
  • Automotive Qualification: The SN74AXC4T774QPWRQ1 is qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

With its robust design and versatile features, the SN74AXC4T774QPWRQ1 is well-suited for a range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Navigation Units
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

The device comes in a compact, surface-mount TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It is provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. Additionally, the SN74AXC4T774QPWRQ1 meets stringent automotive industry standards, including AEC-Q100 qualification, which ensures its reliability and longevity in automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7163 $51.4890
75+ $1.4082 $105.6150
110+ $1.3642 $150.0620
155+ $1.3202 $204.6310
200+ $1.2762 $255.2400
265+ $1.1442 $303.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,073 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess