EN
  • EN
  • DE

SN74AXC4T774PWR

Part No SN74AXC4T774PWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC LOGIC BUFFER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Translator 1 Circuit Channel
Manufacturer Texas Instruments
Series 74AXC
Package Reel - TR
Family Name 74AXC4T774
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74AXC4T774PWRDKR, 296-SN74AXC4T774PWRCT, 296-SN74AXC4T774PWRTR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851080-SN74AXC4T774PWR
Ultra Librarian 3D Model Ultra Librarian SN74AXC4T774PWR CAD Model

Description

The SN74AXC4T774PWR is a cutting-edge, low-voltage quadruple translating transceiver from Texas Instruments, designed to address the needs of modern high-speed data transmission systems. This device is part of the AXC family, which is known for its low power consumption and high performance, making it suitable for a variety of applications including mobile phones, computing, networking, and industrial markets.

Key Features

  • Voltage Level Translation: With dual-supply voltage level translation from 0.65 V to 3.6 V on the A side and 1.2 V to 3.6 V on the B side, the SN74AXC4T774PWR ensures compatibility between devices operating at different voltage levels.
  • High-Speed Data Transfer: The device supports high-speed data transfer, with a maximum data rate of 380 Mbps, which is ideal for fast communication protocols.
  • Low Power Consumption: The SN74AXC4T774PWR is optimized for low power consumption, which is crucial for battery-powered devices, thereby extending their operational lifespan.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to 85°C, making it robust for industrial applications.

Applications

The versatility of the SN74AXC4T774PWR makes it suitable for a broad range of applications. It can be used in bidirectional level translation for both open-drain and push-pull applications, I2C-bus translation, and as an interface between different logic levels ranging from 0.65 V to 3.6 V.

Package and Quality

The SN74AXC4T774PWR comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. As with all Texas Instruments products, this transceiver is manufactured to the highest quality standards, ensuring reliability and performance in the field.

Additional Information

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the SN74AXC4T774PWR datasheet. Designers and engineers can also take advantage of Texas Instruments' design tools and community forums for additional support when integrating this transceiver into their projects.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9217 $50.6935
135+ $0.7563 $102.1005
205+ $0.7327 $150.2035
285+ $0.7090 $202.0650
365+ $0.6854 $250.1710
490+ $0.6145 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess