EN
  • EN
  • DE

SN74AXC1T45QDRYRQ1

Part No SN74AXC1T45QDRYRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 6 PIN TRANSLATOR RTM FEB2020 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AXC1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AXC1T45QDRYRQ1DKR,296-SN74AXC1T45QDRYRQ1CT,296-SN74AXC1T45QDRYRQ1TR
Standard Package 5,000
Win Source Part Number 960138-SN74AXC1T45QDRYRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AXC1T45QDRYRQ1 CAD Model

Description

The SN74AXC1T45QDRYRQ1 is a versatile single-bit, non-inverting bus transceiver from Texas Instruments, designed for automotive applications and other demanding industrial environments. This device is part of the AXC family, which is known for its low-voltage direction-controlled translation that enables bidirectional voltage level translation. It is suitable for multi-voltage systems, where signal level translation is mandatory to interface different logic levels.

Key Features:

  • Wide Voltage Range: The device supports a wide voltage range from 0.65 V to 3.6 V on the A port and 1.65 V to 5.5 V on the B port, which allows for flexible voltage translation across different logic levels.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps (mega-bits per second), the SN74AXC1T45QDRYRQ1 is capable of high-speed data transfer, making it ideal for applications that require fast data throughput.
  • Low Power Consumption: The device is designed for low power consumption, with a typical quiescent current of less than 0.9 µA, which is essential for power-sensitive applications.
  • Automotive Grade: It is an automotive-grade product that meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.
  • Robust ESD Protection: The device features IEC 61000-4-2 ESD protection, which ensures that it can withstand electrostatic discharges without sustaining damage, thus providing enhanced durability and reliability.

Applications:

The SN74AXC1T45QDRYRQ1 is suitable for a variety of applications, particularly in the automotive sector, where systems require reliable data communication between different voltage domains. It can be used in infotainment systems, navigation units, and other in-vehicle networks that demand robust level shifting capabilities. Additionally, it is also well-suited for industrial automation, consumer electronics, and other applications that benefit from its ability to interface between different logic levels.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74AXC1T45QDRYRQ1 is manufactured to meet the highest quality and reliability standards, ensuring performance and longevity in the most demanding conditions. It is a testament to TI's dedication to providing innovative solutions for complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3091 $51.0015
395+ $0.2536 $100.1720
615+ $0.2457 $151.1055
845+ $0.2377 $200.8565
1,090+ $0.2298 $250.4820
1,460+ $0.2061 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess