EN
  • EN
  • DE

SN74AVCH24T245NMUR

Part No SN74AVCH24T245NMUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 83NFBGA / Translation Transceiver 6 Element 4 Bit per Element 3-State Output 83-NFBGA (10x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 6
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 83-VFBGA
Supplier Device Package 83-NFBGA (10x4.5)
Base Product Number 74AVCH24T245
Other Names 296-SN74AVCH24T245NMURDKR,296-SN74AVCH24T245NMURCT,296-SN74AVCH24T245NMURTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259709-SN74AVCH24T245NMUR
Ultra Librarian 3D Model Ultra Librarian SN74AVCH24T245NMUR CAD Model

Description

SN74AVCH24T245NMUR - Texas Instruments

The SN74AVCH24T245NMUR is a state-of-the-art, 24-bit dual-supply bus transceiver from Texas Instruments, designed to facilitate seamless communication between mismatched voltage buses. This component is an integral part of modern digital systems, particularly in applications where data transfer between different voltage domains is required.

Key Features:

  • Dual-supply Voltage Operation: The device operates with two distinct supply voltages, VCCA and VCCB, which can range from 1.2V to 3.6V, allowing for translation between lower and higher voltage logic levels.
  • High-Speed Data Transfer: With the capability to support data rates up to 380 Mbps, this transceiver is suitable for high-speed data transfer applications, ensuring minimal delay and high performance.
  • Bus Hold Functionality: The SN74AVCH24T245NMUR is equipped with a bus hold feature that maintains the last known state of the output without needing an external pull-up or pull-down resistor, which helps in preventing floating inputs when no driving signal is present.
  • Flow-Through Architecture: The design of the device facilitates easy PCB layout with its flow-through architecture, which simplifies the board design and reduces signal distortion.
  • Low Power Consumption: This transceiver is designed for low power consumption, making it an ideal choice for power-sensitive applications.

Applications:

The SN74AVCH24T245NMUR is versatile and can be used in various applications, including:

  • Mobile Phones
  • Personal Computers
  • Networking Equipment
  • Telecommunication Infrastructure
  • Data Storage

Package and Quality:

Encased in a 56-pin VQFN (RGC) package, the SN74AVCH24T245NMUR is designed for surface mount technology, ensuring a compact footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7433 $52.1763
26+ $3.8919 $101.1894
40+ $3.7703 $150.8120
55+ $3.6487 $200.6785
71+ $3.5271 $250.4241
95+ $3.1622 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess