The SN74AVCH1T45YZPR is a cutting-edge, high-performance product from Texas Instruments, a renowned global semiconductor company known for its innovation and quality.
- Device Type: Single-bit dual-supply bus transceiver
- Feature: Configurable voltage translation and 3-state outputs
- Supply Voltage: Translation between any of the 1.2-V, 1.5-V, 1.8-V, 2.5-V, 3.3-V, and 5-V voltage nodes
- Application: Telecommunications, computing, industrial, and consumer electronics
- Capacitive Loads: Up to 70 pF
- Signal Integrity: Excellent
- Control: DIR input pin that controls the data-flow direction
- A Port: Tracks VCCA, which accepts any supply voltage from 1.2V to 3.6V
- B Port: Tracks VCCB, which accepts any supply voltage from 1.65V to 5.5V
- Bus Hold: On the data inputs
- Package: Compact DSBGA (YZP)
- Compliance: RoHS compliant