EN
  • EN
  • DE

BQ771604DPJR

Part No BQ771604DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-WSON (3x4)
Family Name BQ771604
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-39964-2, -296-39964-1-ND, 296-39964-6, BQ771604DPJR-ND, 296-39964-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864540-BQ771604DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771604DPJR CAD Model

Description

Introducing the BQ771604DPJR Battery Monitor IC from Texas Instruments

The BQ771604DPJR is a state-of-the-art battery monitor integrated circuit (IC) developed by Texas Instruments (TI), designed specifically for lithium-ion battery protection. This advanced IC is an essential component for ensuring the safety, reliability, and longevity of battery-powered devices across a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High-Accuracy Monitoring: The BQ771604DPJR offers precise overvoltage protection by monitoring individual cell voltages, ensuring that each cell within a battery pack remains within its safe operating limits.
  • Adjustable Overvoltage Thresholds: Flexibility is at the core of this IC, with programmable overvoltage thresholds that allow designers to tailor the protection to the specific needs of their application.
  • Fast Response Time: With a rapid response to overvoltage conditions, this IC can quickly trigger protective measures, such as disconnecting the battery from the load or charger, to prevent damage.
  • Low Power Consumption: The BQ771604DPJR is designed to have minimal impact on battery life, consuming very low quiescent current in its operation.
  • Temperature Range: This robust IC operates over a wide temperature range, making it suitable for use in challenging environments.

Applications

The versatility of the BQ771604DPJR makes it ideal for a variety of applications, including:

  • Portable Consumer Electronics
  • Power Tools
  • Electric Bicycles and Scooters
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the BQ771604DPJR is no exception. It is built to meet the rigorous standards required for battery protection, ensuring peace of mind for manufacturers and end-users alike. With its advanced features and dependable performance, the BQ771604DPJR by Texas Instruments is the smart choice for safeguarding your battery-powered solutions.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess