EN
  • EN
  • DE

SN74AVCA164245DGG

Part No SN74AVCA164245DGG
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVCA
Package Bulk
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Voltage - VCCA 1.4 V ~ 3.6 V
Voltage - VCCB 1.4 V ~ 3.6 V
Output Type Tri-State
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Standard Package 1 pcs
Win Source Part Number 1094916-SN74AVCA164245DGG
Ultra Librarian 3D Model Ultra Librarian SN74AVCA164245DGG CAD Model

Description

SN74AVCA164245DGG - Texas Instruments

The SN74AVCA164245DGG from Texas Instruments is a versatile 16-bit dual-supply bus transceiver designed with two distinct voltage nodes (VCCA and VCCB) that allow for translation between different voltage levels. This feature makes it ideal for multi-voltage digital system applications, such as interfacing between different logic levels in a mixed-voltage environment.

With its wide bus architecture, the SN74AVCA164245DGG can transfer data from a 16-bit source bus to a 16-bit destination bus efficiently. The device supports bidirectional data flow with near-zero propagation delay due to its balanced output drive and high-speed data transfer capabilities. The low on-state resistance of the switch allows connections with minimal signal distortion, ensuring reliable high-speed data transmission.

The device operates over a broad VCCA range of 1.2V to 3.6V and a VCCB range of 1.65V to 5.5V. This wide range allows for seamless integration into various system designs without the need for additional level shifters. Furthermore, the SN74AVCA164245DGG is equipped with control pins that enable individual control of each data path, providing designers with the flexibility to manage the direction of data flow according to system requirements.

For protection, the SN74AVCA164245DGG incorporates robust ESD protection circuits, which safeguard the device against electrostatic discharge events, thus enhancing system reliability. Additionally, it features a bus-hold function that retains the last active state during periods of high impedance, preventing floating inputs and potential data errors.

The SN74AVCA164245DGG comes in a TSSOP (Thin Shrink Small Outline Package) form factor with a 48-pin configuration, identified by its DGG suffix. This compact package is suitable for space-constrained applications, and its surface-mount design allows for efficient assembly on printed circuit boards.

Overall, the SN74AVCA164245DGG from Texas Instruments is an essential component for designers looking to create seamless and reliable communication interfaces between different voltage domains within their digital systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess