EN
  • EN
  • DE

SN74AVC8T245QPWRQ1

Part No SN74AVC8T245QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TXRX 8BIT DUAL 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.2V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 320Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1099637-SN74AVC8T245QPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AVC8T245QPWRQ1 CAD Model

Description

SN74AVC8T245QPWRQ1 - Texas Instruments 8-Bit Dual-Supply Bus Transceiver

The SN74AVC8T245QPWRQ1 from Texas Instruments is a state-of-the-art 8-bit dual-supply bus transceiver designed to provide seamless communication between two different voltage domains. This transceiver is part of the AVC (Advanced VLSI Components) family, which is renowned for its low-voltage operation and high-speed interface technology. The device is specifically engineered for automotive and industrial applications, where reliable and robust data transfer is critical under varying environmental conditions.

Equipped with two separate configurable voltage rails (V<sub>CCA and V<sub>CCB), the SN74AVC8T245QPWRQ1 allows for level shifting between systems operating at different voltages, ranging from 1.2V to 3.6V. This flexibility makes it an ideal choice for interfacing between modern low-voltage microprocessors or microcontrollers and higher-voltage peripherals or legacy systems.

The device features eight bidirectional data lines, with DIR (Direction) inputs that determine the direction of data flow, enabling either A-to-B or B-to-A operation. The OE (Output Enable) input controls the driver outputs, allowing the user to put the outputs into a high-impedance state and thus avoiding bus contention.

For enhanced reliability, the SN74AVC8T245QPWRQ1 incorporates I<sub>off support, which ensures that no damaging current will flow through the device when it is powered down. This I<sub>off circuitry prevents the backflow of current from the bus to the transceiver, protecting the device and connected components from potential harm.

The transceiver comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the designation QPWR, which is optimized for space-saving on the PCB and offers improved thermal characteristics for better performance under high-load conditions. The automotive-grade qualification (Q1) of this device assures that it meets the stringent requirements of the automotive industry, including extended temperature ranges and enhanced system-level ESD (Electrostatic Discharge) protection.

With its robust design, advanced features, and compliance with automotive standards, the SN74AVC8T245QPWRQ1 is a superior solution for critical data communication tasks in modern automotive electronics, as well as other high-reliability industrial applications.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0263 $51.4471
41+ $2.4832 $101.8112
63+ $2.4056 $151.5528
86+ $2.3280 $200.2080
112+ $2.2504 $252.0448
149+ $2.0176 $300.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess