EN
  • EN
  • DE

SN74AVC8T245PWE4

Part No SN74AVC8T245PWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24TSSOP / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tube
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74AVC8T245
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259701-SN74AVC8T245PWE4
Ultra Librarian 3D Model Ultra Librarian SN74AVC8T245PWE4 CAD Model

Description

The SN74AVC8T245PWE4 is a state-of-the-art dual-supply bus transceiver from Texas Instruments, designed with the modern electronics enthusiast and professional in mind. This device is part of the AVC (Advanced Very-Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features:

  • Bi-Directional Interface: With 8-bit dual-supply bus transceiver capabilities, it facilitates seamless communication between two different voltage domains, making it ideal for multi-voltage systems.
  • Wide Voltage Range: The SN74AVC8T245PWE4 operates at a wide range of supply voltages from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, providing versatile interfacing options.
  • High-Speed Data Transfer: It supports high-speed data transfer rates, making it suitable for high-performance applications that require rapid data exchange.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the longevity and reliability of the transceiver in harsh electrical environments.
  • Flow-Through Architecture: The pinout supports a flow-through architecture that simplifies PCB layout by aligning the data flow from input to output.

Applications:

The SN74AVC8T245PWE4 is incredibly versatile and can be used in a variety of applications, including:

  • Level translation for mixed-voltage systems in consumer electronics
  • Communication between microprocessors/microcontrollers and peripherals
  • Interface for data buses in computing and telecommunications
  • Signal buffering and isolation for improved signal integrity

Quality and Reliability:

As with all Texas Instruments products, quality and reliability are at the forefront. The SN74AVC8T245PWE4 is designed and manufactured to meet the highest industry standards, ensuring that each device performs to the expectations of the most demanding applications.

Whether you're designing a new system or upgrading an existing one, the SN74AVC8T245PWE4 from Texas Instruments is an excellent choice for ensuring seamless data communication across different voltage levels with high-speed, low-power operation.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess