EN
  • EN
  • DE

SN74AVC4T245PWRE4

Part No SN74AVC4T245PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 16TSSOP  /  Translation Transceiver 2 Element 2 Bit per Element 3-State Output 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 2
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AVC4T245
Other Names 296-52716-1,296-52716-2,SN74AVC4T245PWRE4,296-52716-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259708-SN74AVC4T245PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T245PWRE4 CAD Model

Description

SN74AVC4T245PWRE4 - 4-Bit Dual-Supply Bus Transceiver from Texas Instruments

The SN74AVC4T245PWRE4 is a state-of-the-art, 4-bit dual-supply bus transceiver designed by Texas Instruments to provide seamless communication between mismatched voltage buses. It is a part of the AVC family, which is known for its low-voltage operation and high-speed interface technology. This component is particularly essential for applications that require voltage level translation from a lower voltage domain to a higher voltage domain and vice versa.

The device is capable of bidirectional level shifting without the need for a direction control signal, simplifying the design and reducing control line usage. Each of the four data paths can operate in either direction, ensuring flexibility in connection and signal routing. The SN74AVC4T245PWRE4 supports mixed-mode signal operation, meaning one side of the device can operate at 1.2V to 3.6V, while the other side can operate at 1.65V to 5.5V, making it highly versatile for interfacing between different logic levels.

The SN74AVC4T245PWRE4 comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint on the PCB. It features balanced drive and receiver characteristics, which leads to a low propagation delay and reduced output skew, making it suitable for high-speed data transfer applications. Moreover, the device offers a low ON-state resistance, which minimizes the power dissipation when the transceiver is in the active mode.

Texas Instruments ensures that the SN74AVC4T245PWRE4 is designed with the highest quality and reliability standards. It includes over-voltage tolerant inputs and outputs up to 5.5V, which adds an extra layer of protection against higher voltage levels that could potentially damage the device. The product also features an Ioff support that automatically isolates the device from the bus when powered down, preventing any damaging backflow current. This makes it an ideal choice for hot-swapping and hot-plugging applications.

In summary, the SN74AVC4T245PWRE4 offers a robust solution for systems that require high-speed data transfer and voltage translation between different logic levels. Its dual-supply operation, bidirectional interface, and protective features make it a versatile and secure choice for a wide range of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,990 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess