EN
  • EN
  • DE

SN74AVC16374DGG

Part No SN74AVC16374DGG
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description BUS DRIVER, AVC SERIES, 8-BIT, / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AVC16374
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671430-SN74AVC16374DGG
Ultra Librarian 3D Model Ultra Librarian SN74AVC16374DGG CAD Model

Description

The SN74AVC16374DGG from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop designed for use in applications requiring a high-speed, low-power, and edge-triggered storage device. This integrated circuit features dual enable inputs for each 8-bit section and can be used effectively in a wide range of digital applications.

Key Features:

  • Technology: Built on Texas Instruments' advanced AVC (Advanced Very-Low-Voltage CMOS) technology, this component offers optimized power consumption and speed performance.
  • Operating Voltage: The device operates at a wide range of supply voltages from 1.2V to 3.6V, making it suitable for interfacing with both 3.3V and 1.8V logic levels.
  • Edge-Triggered Design: The flip-flops are edge-triggered, capturing data on the rising edge of the clock, ensuring precise timing and synchronization across all 16 bits.
  • Output Drive Capability: SN74AVC16374DGG offers robust drive capability, with outputs capable of driving transmission lines or other low-impedance loads while maintaining signal integrity.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Package and Quality:

  • Package: Housed in a slim TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74AVC16374DGG is designed for space-constrained applications requiring high pin-count ICs.
  • Quality: As with all Texas Instruments products, this flip-flop is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments.

Applications:

The SN74AVC16374DGG is ideal for a variety of digital systems, including:

  • Communication infrastructure
  • Servers and data centers
  • Consumer electronics
  • Industrial control systems
  • Medical equipment

Overall, the SN74AVC16374DGG is a versatile and reliable component for designers who require a high-speed, low-power edge-triggered flip-flop for their digital logic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3461 $51.6142
46+ $2.1977 $101.0942
71+ $2.1234 $150.7614
102+ $1.9749 $201.4398
132+ $1.9007 $250.8924
165+ $1.8264 $301.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess