EN
  • EN
  • DE

SN74AVC16244ZQLR

Part No SN74AVC16244ZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AVC1
Other Names SN74AVC16244ZQLR,296-25439-6,2156-SN74AVC16244ZQLR,296-25439-2,296-25439-1,-296-25439-1,-SN74AVC16244ZQLRR,TEXTISSN74AVC16244ZQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259707-SN74AVC16244ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16244ZQLR CAD Model

Description

Overview of SN74AVC16244ZQLR

The SN74AVC16244ZQLR is a high-speed, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-performance data transmission systems. This integrated circuit is specifically engineered to operate with a low voltage supply while providing level shifting capabilities for mixed-voltage systems. It is an essential component for designers looking to implement a robust interface with minimal signal distortion in their digital circuitry.

Key Features

  • Technology: The device is built with Texas Instruments' AVC (Advanced Very-Low-Voltage CMOS) logic technology, which ensures low power consumption and high-speed operation.
  • Operating Voltage: It is designed to function with a 1.2V to 3.6V VCC operating voltage range, making it versatile for various low-voltage applications.
  • Output Drive: SN74AVC16244ZQLR features ±24-mA output drive at 3.3 V, which is suitable for driving heavy loads with minimal signal degradation.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pullup/pulldown resistors, simplifying the design and saving board space.
  • I/O Voltage Range: It supports an I/O voltage range from 0 to 3.6V, allowing for interfacing with different logic levels.
  • Package: The product is offered in a 96-ball MicroStar Junior™ BGA (ZQL) package, which is optimized for reduced space and enhanced thermal performance.

Applications

The SN74AVC16244ZQLR is ideal for a wide range of applications that require high-speed data transfer and level translation. These include:

  • Memory Interface Buffers
  • Bus Interface Drivers
  • Signal Distribution and Translation
  • Backplane Drivers
  • Portable Electronics
  • Networking and Telecommunications Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AVC16244ZQLR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors. The device is RoHS compliant, ensuring adherence to environmental standards for hazardous substances.

Conclusion

With its high-speed performance, low-power consumption, and versatile features, the SN74AVC16244ZQLR from Texas Instruments stands out as a reliable choice for designers looking to enhance their digital systems with efficient level shifting and buffering capabilities.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2149 $57.5043
15+ $6.7405 $101.1075
23+ $6.5298 $150.1854
32+ $6.3192 $202.2144
41+ $6.1086 $250.4526
55+ $5.4766 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 798 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess