EN
  • EN
  • DE
  • IT

SN74AUP2G125RSER

Part No SN74AUP2G125RSER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DUAL BUS BUFFER GATE WITH 3-STATE OTPUTS | IC BUFFER NON-INVERT 3.6V 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFQFN
Supplier Device Package 8-UQFN (1.5x1.5)
Family Part Number 74AUP2G125
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254108-SN74AUP2G125RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G125RSER CAD Model

Description

Product Overview: SN74AUP2G125RSER

The SN74AUP2G125RSER is a high-performance, dual non-inverting bus buffer gate designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the advanced ultra-low power (AUP) family, which is specifically engineered to offer a perfect balance between speed and energy efficiency, making it an ideal choice for battery-powered and energy-sensitive applications.

Constructed with a 2-bit configuration, the SN74AUP2G125RSER features two independent non-inverting buffer gates with 3-state outputs. These outputs can be placed in a high-impedance state, effectively disconnecting the buffer from the bus, which is a critical function in preventing bus contention and allowing for bus multiplexing.

Key Specifications:

  • Operating Voltage Range: This device operates over a wide voltage range of 0.8V to 3.6V, catering to the needs of low-voltage applications and ensuring compatibility with various logic levels.
  • Low Power Consumption: The SN74AUP2G125RSER boasts ultra-low static and dynamic power consumption, which is pivotal for extending battery life in portable devices.
  • High-Speed Operation: Despite its low power design, this component does not compromise on speed, offering fast propagation delays that are suitable for high-speed signal processing tasks.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the IC, providing robustness and reliability against unexpected voltage spikes that could otherwise damage the device.
  • Package Types: The SN74AUP2G125RSER is available in a compact QFN-8 package, which is ideal for space-constrained applications.

Applications:

The versatile nature of the SN74AUP2G125RSER makes it a perfect fit for a broad range of applications, including:

  • Mobile Phones and Personal Electronics
  • Portable Medical Devices
  • Power Management Systems
  • Microprocessor or Microcontroller Interface
  • Data Communication Systems

With its combination of low power consumption, high-speed operation, and robust protection features, the SN74AUP2G125RSER from Texas Instruments is an exceptional choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3276 $50.7780
375+ $0.2688 $100.8000
580+ $0.2604 $151.0320
795+ $0.2520 $200.3400
1,030+ $0.2436 $250.9080
1,375+ $0.2184 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,974 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess