EN
  • EN
  • DE

SN74AUP2G125DQER

Part No SN74AUP2G125DQER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 8X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output 8-X2SON (1.4x1)
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-XFDFN
Case / Package 8-X2SON (1.4x1)
Family Name 74AUP2G125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AUP2G125DQER-NDR, 296-27359-2, 296-27359-1, -296-27359-1-ND, 296-27359-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896516-SN74AUP2G125DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G125DQER CAD Model

Description

SN74AUP2G125DQER Dual Bus Buffer Gate from Texas Instruments

The SN74AUP2G125DQER is a high-performance, dual bus buffer gate with 3-state outputs from Texas Instruments, designed to operate from 0.8 V to 3.6 V. This device is optimized for low-voltage applications and is part of the advanced ultra-low power (AUP) family, offering a reduced power consumption that is ideal for battery-operated and power-sensitive systems.

Key Features:

  • Low Static-Power Consumption: The device boasts a low static power consumption (ICC) of only 0.9 µA max, making it an energy-efficient choice for modern electronic designs.
  • Low Dynamic-Power Consumption: At 3.6 V, the dynamic power is as low as 0.045 µA/MHz, further contributing to the overall energy efficiency of the device.
  • Low Input Capacitance: With an input capacitance of only 1.5 pF (typical), the SN74AUP2G125DQER ensures minimal loading on input signals.
  • 3-State Outputs: The bus buffer gates feature 3-state outputs, which can be placed in a high-impedance state, thus allowing for bus line multiplexing and reducing the chance of bus contention.
  • ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity in harsh electrical environments.
  • Operational Range: The SN74AUP2G125DQER is designed to operate over a broad voltage range of 0.8 V to 3.6 V, accommodating a variety of logic levels and system requirements.
  • Package: Offered in a space-saving 8-X2SON package, the device is suitable for compact PCB layouts and high-density applications.

Applications:

The versatility of the SN74AUP2G125DQER makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Power Management Systems
  • Logic Level Translation

With its advanced design and low-power consumption, the SN74AUP2G125DQER from Texas Instruments is an excellent choice for designers looking to incorporate reliable buffer gates with minimal power draw. Whether for data buffering or signal isolation, this device offers the performance and efficiency required for today's sophisticated electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7149 $50.0430
175+ $0.5866 $102.6550
265+ $0.5683 $150.5995
365+ $0.5500 $200.7500
475+ $0.5316 $252.5100
630+ $0.4766 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess