Product Overview: SN74AUP2G08DQER from Texas Instruments
The SN74AUP2G08DQER is a high-performance, dual 2-input positive-AND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the ultra-low-power AUP family, which is designed to operate with a very low power supply range of 0.8 V to 3.6 V. This makes the SN74AUP2G08DQER an ideal choice for battery-operated and portable applications where power efficiency is crucial.
With its small footprint, the SN74AUP2G08DQER comes in a space-saving 3.5-mm × 3.5-mm DQFN (RSE) package with 8 pins, optimized for minimal board space. This product is characterized for operation over the free-air temperature range of –40°C to +85°C, which ensures reliable performance across various environmental conditions.
Key Features:
- Low Static-Power Consumption: The device boasts a very low ICC of 0.9 µA maximum, making it suitable for power-sensitive applications.
- Low Dynamic-Power Consumption: At 3.6 V, the SN74AUP2G08DQER consumes only 0.9 µA/MHz (typical), further enhancing its power efficiency.
- Low Input Capacitance: With an input capacitance of just 1.5 pF (typical), the device allows for faster switching speeds and reduced power consumption.
- IOFF Supports Partial-Power-Down Mode Operation: This feature allows the output to be placed in a high-impedance state to prevent backflow current through the device when it is powered down.
- ESD Protection: The device includes robust ESD protection, ensuring high reliability and extended lifespan.
- Latch-Up Performance: It exceeds 100 mA per JESD 78, Class II, which means it offers excellent resistance to latch-up.
The SN74AUP2G08DQER is suitable for a broad range of applications including mobile phones, PDAs, and other handheld devices. Its low power consumption, paired with high-speed operation, makes it an excellent choice for implementing logic functions in any power-sensitive design.
By integrating the SN74AUP2G08DQER into your electronic designs, you are choosing a product that delivers high performance while conserving power, enabling you to create more efficient and compact devices for the modern world.