EN
  • EN
  • DE

SN74AUP2G04DRYR

Part No SN74AUP2G04DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 6SON / Inverter IC 2 Channel 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74AUP2G04
Other Names TEXTISSN74AUP2G04DRYR,296-27311-2,296-27311-1,-SN74AUP2G04DRYRR,296-27311-6,2156-SN74AUP2G04DRYR,-296-27311-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257915-SN74AUP2G04DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G04DRYR CAD Model

Description

Product Overview: SN74AUP2G04DRYR from Texas Instruments

The SN74AUP2G04DRYR is a high-performance, dual unbuffered inverter from Texas Instruments, designed to meet the demands of modern, compact electronic systems. This integrated circuit is a part of the advanced ultra-low power (AUP) series, which is tailored for applications requiring the utmost power efficiency and space-saving designs.

Key Features

  • Ultra-Low Power Consumption: The device operates with a very low static power consumption, making it ideal for battery-powered and portable applications where energy efficiency is crucial.
  • Advanced High-Speed CMOS Technology: Manufactured with the latest CMOS technology, the SN74AUP2G04DRYR ensures high-speed operation while maintaining low power dissipation.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 0.8V to 3.6V, providing design flexibility for various system voltage requirements.
  • Optimized for 1.8V Operation: While compatible with a range of voltages, this inverter is particularly optimized for 1.8V, striking a balance between speed and power usage.
  • Dual Inverter Design: The dual unbuffered inverter configuration allows for more compact circuit designs and can reduce the number of components required on a PCB.
  • High Drive Capability: Despite its low power consumption, the SN74AUP2G04DRYR can drive capacitive loads while maintaining signal integrity, making it suitable for a wide array of digital applications.

Applications

  • Smartphones and Personal Electronics
  • Portable Medical Devices
  • Wearable Technology
  • Energy Management Systems
  • Low-Power Sensor Networks

Package and Quality

The SN74AUP2G04DRYR comes in a compact 6-pin SON package with a reduced body size, which is highly advantageous for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this inverter is no exception. It is designed for reliability and longevity, ensuring consistent performance across various environmental conditions.

In summary, the SN74AUP2G04DRYR from Texas Instruments is an exceptional choice for designers looking to optimize their systems for power efficiency and space while maintaining high-speed digital logic functionality.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3944 $51.2720
310+ $0.3237 $100.3470
480+ $0.3135 $150.4800
660+ $0.3034 $200.2440
855+ $0.2933 $250.7715
1,145+ $0.2630 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,516 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess