EN
  • EN
  • DE

SN74AUP1T98DCKT

Part No SN74AUP1T98DCKT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL SC70-6 / Voltage Level Translator Unidirectional 1 Circuit 1 Channel SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74AUP1T98
Other Names 296-32270-2,SN74AUP1T98DCKTE4,296-32270-1,296-32270-6,SN74AUP1T98DCKTE4,TEXTISSN74AUP1T98DCKT,SN74AUP1T98DCKTG4,SN74AUP1T98DCKT,SN74AUP1T98DCKTG4,2156-SN74AUP1T98DCKT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256077-SN74AUP1T98DCKT
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98DCKT CAD Model

Description

SN74AUP1T98DCKT - Low-Power Configurable Multiple-Function Gate

The SN74AUP1T98DCKT by Texas Instruments is a versatile and energy-efficient configurable multiple-function gate designed for a wide array of applications requiring logic-level conversions and gate functions. This product is part of the advanced ultra-low-power (AUP) family and is optimized to operate over a wide supply range of 0.8V to 3.6V with exceptionally low static and dynamic power consumption.

The device comes in a compact SC70 package, which is ideal for space-constrained applications. It is characterized by its flexibility, allowing users to configure the logic gate function according to their specific needs. The SN74AUP1T98DCKT supports various logic functions including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This is achieved through the configuration of the input pins without the need for any external components.

With its low on-state resistance, the SN74AUP1T98DCKT ensures minimal signal distortion and provides excellent performance for interfacing with high-speed bus lines or control signals. The device features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times across the entire VCC range, thus providing enhanced noise immunity.

The SN74AUP1T98DCKT is suitable for a broad range of applications, including mobile phones, PDAs, computers, and other portable consumer electronic devices where power conservation is critical. Its low power consumption also makes it an ideal choice for battery-operated equipment.

Texas Instruments ensures that this product meets stringent quality and reliability standards, providing designers with a reliable component for their high-performance circuits. The SN74AUP1T98DCKT is RoHS compliant and is designed to meet the requirements of the joint IPC/JEDEC standard J-STD-020D.1 for Moisture Sensitivity Level 1.

Key Features:

  • Configurable multiple-function logic gate
  • Low static and dynamic power consumption
  • Wide supply voltage range: 0.8V to 3.6V
  • Compact SC70 package
  • Schmitt-trigger inputs for noise immunity
  • RoHS compliant and Moisture Sensitivity Level 1

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8947 $53.6820
140+ $0.7342 $102.7880
215+ $0.7112 $152.9080
295+ $0.6883 $203.0485
380+ $0.6653 $252.8140
505+ $0.5965 $301.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess