EN
  • EN
  • DE

SN74AUP1T87DCKR

Part No SN74AUP1T87DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description XNOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R / IC GATE XNOR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XNOR (Exclusive NOR)
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35 V to 0.5 V
Logic Level - High 1.1 V to 1.19 V
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1099605-SN74AUP1T87DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74AUP1T87
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T87DCKR CAD Model

Description

Product Overview: SN74AUP1T87DCKR

The SN74AUP1T87DCKR is a single-bit, dual-supply voltage level translator from Texas Instruments designed to facilitate communication between devices operating at different voltage levels. This high-speed, low-power device is part of TI's advanced ultra-low power (AUP) family and is optimized for use in portable and battery-powered applications where power consumption and efficiency are crucial.

The SN74AUP1T87DCKR operates over a broad VCCA range of 0.8V to 2.7V and a VCCB range of 1.2V to 3.6V, allowing for level translation between a variety of low-voltage nodes. This flexibility makes it an ideal choice for interfacing between microcontrollers, analog-to-digital converters, sensors, and other peripherals in a mixed-voltage environment.

This device features a single bi-directional input/output (I/O) with an auto-direction sensing function that eliminates the need for a direction control pin. The I/O port is designed to track the VCCA or VCCB supply, depending on the direction of data flow, allowing for seamless voltage level translation between the two domains. Additionally, the SN74AUP1T87DCKR supports hot insertion on both the A and B ports, enhancing its robustness in dynamic systems where components may be added or removed during operation.

The SN74AUP1T87DCKR comes in a compact 6-pin SC-70 package, making it suitable for space-constrained applications. Its low static and dynamic power consumption, along with the edge-rate acceleration circuitry that minimizes propagation delay, ensures high performance with minimal power draw. The device is also characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

In summary, the Texas Instruments SN74AUP1T87DCKR is a versatile and energy-efficient solution for voltage level translation in multi-voltage systems. Its wide operating voltage range, bi-directional I/O, and compact form factor make it a valuable component for designers looking to enhance interoperability between different voltage domains in their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2094 $50.2560
585+ $0.1718 $100.5030
905+ $0.1664 $150.5920
1,245+ $0.1611 $200.5695
1,610+ $0.1557 $250.6770
2,150+ $0.1396 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,427 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess