EN
  • EN
  • DE

PMB8876_CP2.1-G

Part No PMB8876_CP2.1-G
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350569-PMB8876_CP2.1-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB8876_CP2.1-G CAD Model

Description

The PMB8876_CP2.1-G is a highly integrated power management IC (PMIC) developed by Infineon Technologies. This component is specifically tailored for use in mobile applications, such as smartphones and tablets, where efficient power distribution and battery management are critical. It serves as a central hub for controlling and regulating the power supply to various system components, ensuring optimal performance and extended battery life.

Applications:

  • Smartphones: Managing power for the processor, display, memory, and wireless communication modules.
  • Tablets: Regulating voltage and current to ensure stable operation of all internal components.
  • Portable Navigation Devices: Providing efficient power management for GPS and display functionalities.
  • Handheld Gaming Consoles: Optimizing power consumption for extended gaming sessions.
  • Portable Media Players: Ensuring efficient power usage for audio and video playback.

Features:

  • Integrated DC-DC Converters: Includes multiple buck and boost converters for efficient voltage regulation.
  • LDO Regulators: Provides stable and clean power to sensitive analog and digital circuits.
  • Battery Charging and Management: Supports various charging profiles and battery protection features.
  • Power Sequencing and Control: Ensures proper power-up and power-down sequences for the system.
  • Over-Voltage and Over-Current Protection: Protects the device from electrical damage and faults.
  • I2C Communication Interface: Allows for flexible control and monitoring of power management parameters.
  • Low Standby Power Consumption: Minimizes battery drain when the device is in idle mode.

Benefits:

  • Extended Battery Life: Optimized power management algorithms reduce overall power consumption.
  • Improved System Performance: Stable and regulated power ensures consistent operation of all system components.
  • Reduced System Cost: High integration reduces the number of external components required.
  • Enhanced System Reliability: Protection features prevent damage from electrical faults and overloads.
  • Simplified System Design: Integration of multiple power management functions simplifies the design process.

Additional Details:

The PMB8876_CP2.1-G is designed to operate over a wide input voltage range, making it compatible with various battery chemistries. It also incorporates advanced power-saving modes, such as sleep mode and deep sleep mode, to further reduce power consumption when the device is not in active use. The I2C interface allows for real-time monitoring of voltage, current, and temperature, enabling dynamic adjustment of power management parameters for optimal performance. This PMIC is a crucial component in modern mobile devices, providing a robust and efficient power management solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3263 $59.6835
110+ $1.0882 $119.7020
165+ $1.0543 $173.9595
230+ $1.0203 $234.6690
295+ $0.9863 $290.9585
395+ $0.8843 $349.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 974 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess