EN
  • EN
  • DE

SN74AUP1T58DRYR

Part No SN74AUP1T58DRYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6SON  /  Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AUP1T58
Other Names -296-27348-1,TEXTISSN74AUP1T58DRYR,296-27348-1,296-27348-2,-SN74AUP1T58DRYRR,2156-SN74AUP1T58DRYR,296-27348-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256072-SN74AUP1T58DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T58DRYR CAD Model

Description

The SN74AUP1T58DRYR is a versatile, low-power configurable voltage translation device from Texas Instruments, designed to meet the needs of multi-voltage systems with stringent power requirements. This single-bit, dual-supply transceiver is part of Texas Instruments' advanced ultra-low-power (AUP) logic family and is ideal for applications where power efficiency and board space are critical factors.

Key Features:

  • Flexible Voltage Translation: The device supports voltage level translation between 0.8V and 3.6V, allowing for seamless communication between devices operating at different voltage levels.
  • Low Static Power Consumption: With a typical static power consumption of only 0.9 µA at 3.3 V, the SN74AUP1T58DRYR is optimized for power-sensitive applications.
  • High-Speed Operation: Despite its low-power design, the device does not compromise on speed, supporting data rates up to 24 Mbps.
  • Configurable Design: The SN74AUP1T58DRYR can be configured for different logic functions, including AND, OR, XOR, NAND, NOR, XNOR, and MUX, providing designers with flexibility in their circuit designs.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Compact Footprint: Available in a tiny 6-pin package, the SN74AUP1T58DRYR saves valuable board space in dense electronic systems.

Applications:

The SN74AUP1T58DRYR is suitable for a wide range of applications, including:

  • Mobile Phones and Portable Electronics
  • Computing and Storage Platforms
  • Signal Level Translation for Mixed-Voltage Systems
  • Interface Conversion in Multi-Voltage Environments
  • General Purpose Logic Applications

With its combination of low power consumption, high-speed operation, and configurability, the SN74AUP1T58DRYR from Texas Instruments is an excellent choice for designers looking to optimize their mixed-voltage digital interfaces while conserving power and space.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1540 $50.0500
795+ $0.1263 $100.4085
1,230+ $0.1224 $150.5520
1,690+ $0.1184 $200.0960
2,185+ $0.1145 $250.1825
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,870 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess