EN
  • EN
  • DE

SN74AUP1G99YZPR

Part No SN74AUP1G99YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GATE 3ST 8-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number 74AUP1G99
Other Names 296-21020-6,2156-SN74AUP1G99YZPR,-SN74AUP1G99YZPRR,296-21020-2,-296-21020-1,-296-21020-1,296-21020-1,TEXTISSN74AUP1G99YZPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258242-SN74AUP1G99YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G99YZPR CAD Model

Description

Product Overview: SN74AUP1G99YZPR by Texas Instruments

The SN74AUP1G99YZPR is a versatile, low-power configurable multiple-function gate from Texas Instruments, designed to meet the needs of complex digital systems. This innovative component is part of the advanced ultra-low-power (AUP) family, which is renowned for its minimal power consumption without sacrificing speed or performance. The SN74AUP1G99YZPR is particularly suitable for portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Configurable Functionality: The SN74AUP1G99YZPR can be configured to perform one of multiple logical functions, including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This makes it a highly adaptable component that can be tailored to various circuit requirements.
  • Low Power Consumption: Operating within a voltage range of 0.8V to 3.6V, this device is optimized for low-power operation, making it ideal for extending battery life in portable devices.
  • High-Speed Performance: Despite its low-power nature, the SN74AUP1G99YZPR does not compromise on speed, providing fast performance that is suitable for high-speed signal processing applications.
  • Small Footprint: Housed in a compact package, this product is space-efficient, which is critical for modern electronic devices where board space is at a premium.

Applications

The SN74AUP1G99YZPR is highly versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Energy Management Systems
  • IoT Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AUP1G99YZPR is no exception. It is built to meet the rigorous standards expected of TI components, ensuring long-term performance and stability in your electronic designs.

Ordering Information

The product is available in a compact 6-pin package and is designated by the part number SN74AUP1G99YZPR. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments official website or contact your local TI distributor.

Integrate the SN74AUP1G99YZPR into your next project for a reliable, flexible, and power-efficient solution to your digital logic needs.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess