EN
  • EN
  • DE

SN74AUP1G80DCKRE4

Part No SN74AUP1G80DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SC70-5 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 260 MHz
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1G80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1094913-SN74AUP1G80DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G80DCKRE4 CAD Model

Description

Overview of SN74AUP1G80DCKRE4

The SN74AUP1G80DCKRE4 is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is a part of the advanced ultra-low power (AUP) family and is optimized for low-voltage operation, being able to function effectively at a supply range of 0.8V to 3.6V. This makes it an excellent choice for battery-powered and portable applications where power efficiency is paramount.

Key Features

  • Low Power Consumption: The AUP series is characterized by its ultra-low static and dynamic power consumption, which significantly extends battery life in portable devices.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1G80DCKRE4 does not compromise on speed, offering a typical tpd of 3.7ns at 3.3V.
  • Wide Voltage Range: With a functional supply voltage range of 0.8V to 3.6V, this IC provides design flexibility for various applications and compatibility with low-voltage logic levels.
  • Reduced Switching Noise: This flip-flop is designed to minimize switching noise, which is crucial for high-speed digital circuits where noise can cause significant data integrity issues.
  • Edge-Triggered Design: As a positive-edge-triggered device, it ensures reliable operation by capturing the input data at the rising edge of the clock signal, which is essential for synchronous digital systems.

Applications

The SN74AUP1G80DCKRE4 is suitable for a wide range of applications, particularly where power efficiency and space are critical considerations. It is commonly used in:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and digital cameras
  • Handheld gaming devices
  • Medical monitoring equipment
  • Low-power instrumentation and measurement devices

Package and Quality

This device is offered in a compact 6-pin SC-70 package, which is ideal for space-constrained applications. Additionally, the SN74AUP1G80DCKRE4 meets or exceeds the stringent quality standards set by Texas Instruments, ensuring reliable performance in a variety of operating conditions.

With its combination of low power consumption, high-speed operation, and compact form factor, the SN74AUP1G80DCKRE4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both power efficiency and performance.

You May Also Be Interested in

ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1502 $50.3170
815+ $0.1233 $100.4895
1,260+ $0.1194 $150.4440
1,735+ $0.1156 $200.5660
2,240+ $0.1117 $250.2080
2,995+ $0.1002 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,125 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess