EN
  • EN
  • DE

SN74AUP1G58DRYR

Part No SN74AUP1G58DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AUP1G58
Other Names 296-27278-2,296-27278-1,-296-27278-1,-SN74AUP1G58DRYRR,296-27278-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258235-SN74AUP1G58DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G58DRYR CAD Model

Description

The SN74AUP1G58DRYR is a versatile configurable multiple-function gate from Texas Instruments, designed to meet the needs of complex digital systems. This high-performance, single-gate product is part of TI's advanced ultra-low-power (AUP) family, offering a compelling solution for power-sensitive applications.

Key Features

  • Low Power Consumption: The AUP technology ensures that the device operates with a very low static and dynamic power consumption, making it ideal for battery-powered and portable devices.
  • Configurable Gate Functions: It can be configured to perform a multitude of logical functions, including AND, NAND, OR, NOR, XOR, XNOR, inverter, and buffer. This flexibility allows designers to use the same part for multiple purposes, reducing inventory and simplifying the design process.
  • Wide Operating Voltage Range: The device supports a voltage range of 0.8V to 3.6V, accommodating a variety of logic levels and making it compatible with modern microcontrollers and processors.
  • High-Speed Operation: Despite its low power consumption, the SN74AUP1G58DRYR does not compromise on speed, offering fast propagation delay times.
  • Compact Package: It comes in a small 6-pin package, which is advantageous for space-constrained applications.

Applications

The SN74AUP1G58DRYR is suitable for a wide range of applications due to its configurable nature and low-power operation. It is particularly useful in:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Personal Health Devices
  • Low-Power Computing Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUP1G58DRYR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in a variety of environmental conditions.

Ordering Information

The SN74AUP1G58DRYR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the official Texas Instruments website or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Texas Instruments
IC CONFIG MULTI FUNCTION 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Lowest to $0.3972

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess